LMV772MM/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP DUAL LOW NOISE MSOP8 772 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.04
1,000
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.74
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 3.5MHz
Slew Rate 1.4V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Base Number 772
I/O Type Rail-Rail Outputs
Input Offset Voltage Max 1mV
Op Amp Type Low Noise
Operating Temperature Range -40°C to +125°C
Operational Amplifier Features Dual Low Offset Low Noise RRO Op Amp
Supply Current 550µA
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V

Alternative Descriptions

Dual, Low Offset, Low Noise, RRO Operational Amplifiers | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV772MM/NOPB?

Additional datasheets, footprints and schematics for LMV772MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV772MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV772MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV772MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV772MM/NOPB fall under?

The LMV772MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV772MM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV772MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV772MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV772MM/NOPB have stock available?

Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for LMV772MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV772MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV772MM/NOPB?

You can fill out our help required form which you can use to request a quote for LMV772MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay