Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Comparator Type | Precision |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | - |
Supply Voltage Range | 2.7V to 5.25V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 120-ns, low-voltage, precision comparator | Texas Instruments |
Comparator, -40 To 125Deg C | Newark Electronics |
COMPARATOR, -40 TO 125DEG C | element14 |
COMPARATEUR, -40 A 125°C | Farnell |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMV762MAX/NOPB .?
Additional datasheets, footprints and schematics for LMV762MAX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV762MAX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV762MAX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV762MAX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV762MAX/NOPB . fall under?
The LMV762MAX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV762MAX/NOPB . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV762MAX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV762MAX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV762MAX/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LMV762MAX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV762MAX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV762MAX/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV762MAX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.