LMV7271MG Part Information
Details for LMV7271MG by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Part Features
- (VS = 1.8 V, TA = 25u00b0C, Typical Values Unless Specified).
- Input Common Mode Voltage Range 0.1 V Beyond Rails
- LMV7272 is Available in DSBGA Package
- Low Ensured VOS 4 mV
- Low Input Bias Current 10 nA
- Low Input Offset Current 200 pA
- Propagation Delay 880 ns (20-mV Overdrive)
- Single or Dual Supplies
- Ultra Low Supply Current 9 u00b5A Per Channel
Part Specifications
Comparator Type | Low Power |
No. of Comparators | 1 Comparator, 1 |
Response Time | 880ns |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SC-70 |
Output Compatibility | CMOS |
Supply Current | 9µA |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMV7271MG?
Additional datasheets, footprints and schematics for LMV7271MG are listed in our Part Details tab. You can also find the LMV7271MG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7271MG in the Pricing & Inventory tab next to part details. You can view LMV7271MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7271MG fall under?
The LMV7271MG is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7271MG when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7271MG you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7271MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMV7271MG have stock available?
There is no stock from authorised distributors for LMV7271MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7271MG often in real-time on the comparison pages.
What if I can't find stock of LMV7271MG?
You can fill out our help required form which you can use to request a quote for LMV7271MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.