Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 880ns |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Comparator Features | Rail-to-rail input low power Push/Pull |
Output Compatibility | CMOS |
Supply Current | 9µA |
Single low voltage, push-pull comparator | Texas Instruments |
SMD | Elfaro |
IC COMP 1.8V SNGL R-R IN SOT23-5 | Rotakorn Electronics |
IC: comparator | Transfer Multisort Elektronik |
LOW POWER COMPARATOR, SINGLE 0.88 US SOT | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV7271MF/NOPB?
Additional datasheets, footprints and schematics for LMV7271MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV7271MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7271MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7271MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7271MF/NOPB fall under?
The LMV7271MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7271MF/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7271MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7271MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV7271MF/NOPB have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMV7271MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7271MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV7271MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMV7271MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.