LMV7239M7/NOPB Part Information
Details for LMV7239M7/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5400 |
25 | 1.3600 |
50 | 1.2300 |
100 | 1.0900 |
250 | 1.0200 |
500 | 0.9520 |
1000 | 0.7350 |
2500 | 0.7080 |
Stock Information
Details
Part Features
- Available in Space-saving Packages: u2013 5-pin SOT-23 u2013 5-pin SC70
- Ideal for 2.7-V and 5-V Single Supply Applications
- LMV7239-Q1 is Qualified for Automotive
- Low supply Current 65 u00b5A
- Open Drain and Push-pull Output
- Propagation Delay 75 ns
- Rail-to-Rail Input
- VS = 5 V, TA = 25u00b0C (Typical Values Unless Otherwise Specified)
Part Specifications
Comparator Type | Low Power |
No. of Comparators | 1 Comparator, 1 |
Response Time | 45ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SC-70 |
Base Number | 7239 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 65µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, COMPARATOR, R-R I/O, POWERWISE; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:45ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMV7239M7/NOPB?
Additional datasheets, footprints and schematics for LMV7239M7/NOPB are listed in our Part Details tab. You can also find the LMV7239M7/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7239M7/NOPB in the Pricing & Inventory tab next to part details. You can view LMV7239M7/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7239M7/NOPB fall under?
The LMV7239M7/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7239M7/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7239M7/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7239M7/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMV7239M7/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMV7239M7/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7239M7/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV7239M7/NOPB?
You can fill out our help required form which you can use to request a quote for LMV7239M7/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.