Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
3,000
in stock
|
Buy Now | |
Texas Instruments
from US$0.82
|
762,871
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
622
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.46
|
521
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
18
in stock
|
Buy Now | |
element14
from US$1.17
|
18
in stock
|
Buy Now | |
Farnell
from US$1.10
|
18
in stock
|
Buy Now |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 45ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Base Number | 7235 |
Logic Function Number | 7235 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 65µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
High speed, low voltage open-drain comparator | Texas Instruments |
45nsec Low Power Comparator,LMV7235M5 | RS |
IC: comparator | Transfer Multisort Elektronik |
Comparator Rail/Rail Ip, Powerwise, Reel | Newark Electronics |
COMPARATOR RAIL/RAIL IP, POWERWISE, REEL | element14 |
Where can I find additional details, specifications and documents for a LMV7235M5/NOPB?
Additional datasheets, footprints and schematics for LMV7235M5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV7235M5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7235M5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7235M5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7235M5/NOPB fall under?
The LMV7235M5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7235M5/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7235M5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7235M5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV7235M5/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LMV7235M5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7235M5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV7235M5/NOPB?
You can fill out our help required form which you can use to request a quote for LMV7235M5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.