Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 5.25V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Amplifier Type | Low Noise |
Base Number | 722 |
Gain Bandwidth | 10MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 722 |
Input Offset Voltage Max | 3.5mV |
Logic Function Number | 722 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Low Noise |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
Where can I find additional details, specifications and documents for a LMV722M?
Additional datasheets, footprints and schematics for LMV722M are listed on our Part Details page. You can also find images and similar parts to LMV722M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV722M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV722M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV722M fall under?
The LMV722M is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV722M when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV722M you can contact the distributor directly for product support, shipping queries etc.
Is the LMV722M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV722M have stock available?
There is no stock from authorised distributors for LMV722M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV722M often in real-time on the comparison pages.
What if I can't find stock of LMV722M?
You can fill out our help required form which you can use to request a quote for LMV722M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.