LMV7219M7/NOPB Amplifiers & Comparators by Texas Instruments

IC COMPARATOR R-R I/O POWERWISE REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV7219 is a low-power, high-speed comparator with internal hysteresis. The LMV7219 operating voltage ranges from 2.7 V to 5 V with push-pull railto-rail output. This device achieves a 7-ns propagation delay while consuming only 1.1 mA of supply current at 5 V. The LMV7219 inputs have a common mode voltage range that extends 200 mV below ground, allowing ground sensing. The internal hysteresis ensures clean output transitions even with slow-moving inputs signals. The LMV7219 is available in the SC-70 and SOT-23 packages, which are ideal for systems where small size and low power are critical.

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for RS
RS
from US$1.92
228
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.17
209,083
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.16
-
Buy Now
Logo for element14
element14
from US$3.26
-
Buy Now
Logo for Farnell
Farnell
from US$2.56
-
Buy Now

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 7ns
Supply Voltage Range 2.7V to 5V
Comparator Case Style SC-70
No. of Pins 5Pins
IC Output Type Push Pull
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SC-70
No.Comparators 1
Operating Temperature Range -40°C to +85°C
Supply Current 1.1mA
Supply Voltage Max 5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output | Texas Instruments
Comparator,LMV7219M7 TTL o/p SC70-5 | RS
Ic, Comparator, R-R I/O, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV7219M7/NOPB?

Additional datasheets, footprints and schematics for LMV7219M7/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV7219M7/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV7219M7/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7219M7/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV7219M7/NOPB fall under?

The LMV7219M7/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMV7219M7/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7219M7/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV7219M7/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV7219M7/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV7219M7/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV7219M7/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV7219M7/NOPB?

You can fill out our help required form which you can use to request a quote for LMV7219M7/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay