Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 12MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 652 |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 1.5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Dual, 5.5-V, 12-MHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMV652MM/NOPB?
Additional datasheets, footprints and schematics for LMV652MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV652MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV652MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV652MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV652MM/NOPB fall under?
The LMV652MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV652MM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV652MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV652MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV652MM/NOPB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LMV652MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV652MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV652MM/NOPB?
You can fill out our help required form which you can use to request a quote for LMV652MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.