LMV641MGE/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP LP 12V 10MHZ POWERWISE REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV641 is a low-power, wide-bandwidth operational amplifier with an extended power supply voltage range of 2.7 V to 12 V. The device features 10 MHz of gain bandwidth product with unity gain stability on a typical supply current of 138 µA. Other key specifications are a PSRR of 105 dB, CMRR of 120 dB, VOS of 500 µV, input referred voltage noise of 14 nV/√Hz, and a THD of 0.002%. This amplifier has a rail-to-rail output stage and a common mode input voltage, which includes the negative supply. The LMV641 device operates over a temperature range of −40°C to +125°C and is offered in the boardspace-saving 5-Pin SC70, SOT-23, and 8-Pin SOIC packages.

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.98
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.83
122,805
in stock
Buy Now
Logo for RS
RS
from US$1.33
520
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.29
-
Buy Now
Logo for element14
element14
from US$2.41
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 10MHz
Slew Rate 2.6V/µs
Supply Voltage Range 2.7V to 12V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 12V
I/O Type Rail-Rail Outputs
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 12V
Supply Voltage Min 2.7V

Alternative Descriptions

10 MHz, 12V, Low Power Amplifier | Texas Instruments
Op Amp Single, LMV641MGE/NOPB | RS
Ic, Op-Amp, 10Mhz, 2.3V/ Us, Sc-70-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV641MGE/NOPB?

Additional datasheets, footprints and schematics for LMV641MGE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV641MGE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV641MGE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV641MGE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV641MGE/NOPB fall under?

The LMV641MGE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV641MGE/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV641MGE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV641MGE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV641MGE/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV641MGE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV641MGE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV641MGE/NOPB?

You can fill out our help required form which you can use to request a quote for LMV641MGE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay