LMV611MF/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP SINGLE 1.5MHZ 0.42V/US SOT-23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV61x devices are single, dual, and quad lowvoltage, low-power operational amplifiers (op amps). They are designed specifically for low-voltage, general-purpose applications. Other important product characteristics are, rail-to-rail input or output, low supply voltage of 1.8 V and wide temperature range. The LMV61x input common mode extends 200 mV beyond the supplies and the output can swing rail-to-rail unloaded and within 30 mV with 2-kΩ load at 1.8-V supply. The LMV61x achieves a gain bandwidth of 1.4 MHz while drawing 100-µA (typical) quiescent current. The industrial-plus temperature range of −40°C to 125°C allows the LMV61x to accommodate a broad range of extended environment applications. The LMV611 is offered in the tiny 5-pin SC70 package, the LMV612 in space-saving 8-pin VSSOP and SOIC packages, and the LMV614 in 14-pin TSSOP and SOIC packages. These small package amplifiers offer an ideal solution for applications requiring minimum PCB footprint. Applications with area constrained PCB requirements include portable and battery-operated electronics.

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.35
285,436
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.25
-
Buy Now
Logo for element14
element14
from US$1.31
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.5MHz
Slew Rate 0.42V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single, 5.5-V, 1.5-MHz, RRIO operational amplifier | Texas Instruments
Op-Amp, Single, 1.5Mhz, 0.42V/Us, Sot-23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV611MF/NOPB?

Additional datasheets, footprints and schematics for LMV611MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV611MF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV611MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV611MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV611MF/NOPB fall under?

The LMV611MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV611MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV611MF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV611MF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV611MF/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV611MF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV611MF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV611MF/NOPB?

You can fill out our help required form which you can use to request a quote for LMV611MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay