LMV552MM/NOPB Part Information

Details for LMV552MM/NOPB by Texas Instruments

Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Part Description

The LMV55x are high-performance, low-power operational amplifiers implemented with TI’s advanced VIP50 process. They feature 3 MHz of bandwidth while consuming only 37 µA of current per amplifier, which is an exceptional bandwidth to power ratio in this op amp class. These ultra-low power amplifiers are unity gain stable and provide an excellent solution for ultra-low power applications requiring a wide bandwidth. The LMV55x have a rail-to-rail output stage and an input common mode range that extends below ground. The LMV55x have an operating supply voltage range from 2.7 V to 5.5 V. These amplifiers can operate over a wide temperature range (−40°C to 125°C), making them a great choice for automotive applications, sensor applications as well as portable instrumentation applications. The LMV551 is offered in the ultra tiny 5-Pin SC70 and 5-Pin SOT-23 package. The LMV552 is offered in an 8-Pin VSSOP package. The LMV554 is offered in the 14-Pin TSSOP.

Part Downloads

distributor space

Part Features

  • CMRR 93 dB
  • High Unity Gain Bandwidth 3 MHz
  • Output Swing With 100-ku03a9 Load 70 mV From Rail
  • PSRR 90 dB
  • Slew Rate 1 V/u00b5s
  • Specified 3-V and 5-V Performance
  • Supply Current (Per Amplifier) 37 u00b5A
  • Temperature Range: u221240u00b0C to 125u00b0C
  • Total Harmonic Distortion: 0.003% at 1 kHz, 2 ku03a9

Part Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 3MHz
Slew Rate 1V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Base Number 552
Gain Bandwidth 3MHz
I/O Type Rail-Rail Outputs
Input Offset Voltage Max 4.5mV
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
RoHS Compliant

Alternative Part Descriptions

  • Dual 3 MHz, micropower RRO amplifier | Texas Instruments

Viewing Distributors for LMV552MM/NOPB

Loading...
Loading Results for LMV552MM/NOPB