LMV431IM5/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.24V-30V SOT-23-5

Status: Unknown
Series: LMV431 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV431, LMV431A and LMV431B are precision 1.24 V shunt regulators capable of adjustment to 30 V. Negative feedback from the cathode to the adjust pin controls the cathode voltage, much like a noninverting op amp configuration (Refer to Symbol and Functional Diagrams). A two-resistor voltage divider terminated at the adjust pin controls the gain of a 1.24 V band-gap reference. Shorting the cathode to the adjust pin (voltage follower) provides a cathode voltage of a 1.24 V. The LMV431, LMV431A and LMV431B have respective initial tolerances of 1.5%, 1%, and 0.5%, and functionally lend themselves to several applications that require zener diode type performance at low voltages. Applications include a 3 V to 2.7 V low drop-out regulator, an error amplifier in a 3 V off-line switching regulator and even as a voltage detector. These parts are typically stable with capacitive loads greater than 10 nF and less than 50 pF. The LMV431, LMV431A and LMV431B provide performance at a competitive price.

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
726
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.33
178,817
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.49
993
in stock
Buy Now
Logo for element14
element14
from US$0.48
726
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.73
-
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range LMV431 Series
Reference Voltage 1.24V to 30V
Initial Accuracy 1.5%
Temperature Coefficient -
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Base Number 431
Cathode Current Ik Max 15mA
Input Voltage Max 30V
Input Voltage Min 1.24V
Logic Function Number 431
Operating Temperature Range -40°C to +85°C
Operating Voltage Tolerance + 1.5%
Output Current Max 100mA
Output Voltage Max 30V
Output Voltage Min 1.24V
Reference Volt Tolerance ±% 1.5%
Reference Voltage Tolerance 18mV
Reference Volts 1.24V
Temperature Coeff Over Temp Range 6mV
Topology Shunt Adjustable
Voltage Regulator Type Positive Adjustable

Alternative Descriptions

1.5%, low-voltage (1.24-V) adjustable precision shunt regulator | Texas Instruments
IC: voltage reference source | Transfer Multisort Elektronik
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-5 | element14
Voltage Ref, Shunt, 1.24V-30V, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV431IM5/NOPB?

Additional datasheets, footprints and schematics for LMV431IM5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV431IM5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV431IM5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV431IM5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV431IM5/NOPB fall under?

The LMV431IM5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMV431IM5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV431IM5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV431IM5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV431IM5/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LMV431IM5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV431IM5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV431IM5/NOPB?

You can fill out our help required form which you can use to request a quote for LMV431IM5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay