Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
2,510
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
262,139
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 1.24V to 30V |
Initial Accuracy | 0.5% |
Temperature Coefficient | 138ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
0.5%, low-voltage (1.24-V) adjustable precision shunt regulator | Texas Instruments |
V-Ref Adjustable 1.24-30V 15mA SOT23 | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Volt Ref, Shunt-Adj, 1.24V-30V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV431BIMF/NOPB .?
Additional datasheets, footprints and schematics for LMV431BIMF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV431BIMF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV431BIMF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV431BIMF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV431BIMF/NOPB . fall under?
The LMV431BIMF/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMV431BIMF/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV431BIMF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV431BIMF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV431BIMF/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LMV431BIMF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV431BIMF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV431BIMF/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV431BIMF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.