Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1µs |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 393 |
Comparator Features | Dual |
IC Generic Number | 393 |
Logic Function Number | 393 |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 100µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMV393M?
Additional datasheets, footprints and schematics for LMV393M are listed on our Part Details page. You can also find images and similar parts to LMV393M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV393M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV393M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV393M fall under?
The LMV393M is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV393M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV393M you can contact the distributor directly for product support, shipping queries etc.
Is the LMV393M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV393M have stock available?
There is no stock from authorised distributors for LMV393M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV393M often in real-time on the comparison pages.
What if I can't find stock of LMV393M?
You can fill out our help required form which you can use to request a quote for LMV393M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.