Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual General Purpose Low-Voltage Comparator | Texas Instruments |
Comparator, Dual, 300Ns, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV393IPWR .?
Additional datasheets, footprints and schematics for LMV393IPWR . are listed on our Part Details page. You can also find images and similar parts to LMV393IPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV393IPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV393IPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV393IPWR . fall under?
The LMV393IPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV393IPWR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV393IPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV393IPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV393IPWR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for LMV393IPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV393IPWR . often in real-time on the comparison pages.
What if I can't find stock of LMV393IPWR .?
You can fill out our help required form which you can use to request a quote for LMV393IPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.