Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Comparator Type | Low Voltage |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 600ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | MSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | MSOP |
No.Comparators | 2 |
Output Compatibility | CMOS TTL |
Supply Current | 100µA |
Dual General Purpose Low-Voltage Comparator | Texas Instruments |
Comparator, Dual, 600Ns, Msop-8 | Newark Electronics |
COMPARATOR, DUAL, 600NS, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LMV393IDGKR?
Additional datasheets, footprints and schematics for LMV393IDGKR are listed on our Part Details page. You can also find images and similar parts to LMV393IDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV393IDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV393IDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV393IDGKR fall under?
The LMV393IDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV393IDGKR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV393IDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the LMV393IDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV393IDGKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV393IDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV393IDGKR often in real-time on the comparison pages.
What if I can't find stock of LMV393IDGKR?
You can fill out our help required form which you can use to request a quote for LMV393IDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.