| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Comparator Type | Low Voltage |
|---|---|
| No. of Comparators | 2 Comparators, 2 |
| Response Time | 1.3µs |
| Supply Voltage Range | 2.7V to 5.5V |
| Comparator Case Style | SOIC |
| No. of Pins | 8Pins |
| IC Output Type | CMOS MOS Open Collector / Drain TTL |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Case Style | SOIC |
| Base Number | 393 |
| IC Generic Number | 393 |
| Logic Function Number | 393 |
| No.Comparators | 2 |
| Operating Temperature Range | -40°C to +85°C |
| Output Compatibility | CMOS TTL |
| Supply Current | 100µA |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
| Ic, Comparator Dual Low Volt, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV393ID .?
Additional datasheets, footprints and schematics for LMV393ID . are listed on our Part Details page. You can also find images and similar parts to LMV393ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV393ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV393ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV393ID . fall under?
The LMV393ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV393ID . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV393ID . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV393ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV393ID . have stock available?
Authorised distributors including Rochester Electronics and Newark Electronics have stock available or on a lead time for LMV393ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV393ID . often in real-time on the comparison pages.
What if I can't find stock of LMV393ID .?
You can fill out our help required form which you can use to request a quote for LMV393ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.