Status: | Active |
---|---|
Series: | LMV358L |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
14,998
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
14,998
in stock
|
Buy Now | |
element14
from US$0.21
|
14,998
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
4,815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,382
in stock
|
Buy Now | |
Avnet America
-
|
85,000
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low-power consumption: 250 μA max at 5 V |
Low offset voltage: 7 mV max at 25 °C |
Industrial temperature range: -40 °C to +125 °C |
Low supply voltage: 2.7 V - 5.5 V |
Gain bandwidth product: 1.3 MHz |
Tiny packages |
Product Specifications |
---|
DS9000 Low-power, general-purpose operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LMV358L Series 5.5 V 1.3 MHz General Purpose Operational Amplifier - SOIC-8 | Future Electronics |
Op-Amp, 1.3Mhz, 0.7V/Us, Soic-8 | Newark Electronics |
OP-AMP, 1.3MHZ, 0.7V/US, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP R-R O/P 5.5V 8-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a LMV358LIDT?
Additional datasheets, footprints and schematics for LMV358LIDT are listed on our Part Details page. You can also find images and similar parts to LMV358LIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV358LIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV358LIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV358LIDT fall under?
The LMV358LIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to LMV358LIDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV358LIDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV358LIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV358LIDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LMV358LIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV358LIDT often in real-time on the comparison pages.
What if I can't find stock of LMV358LIDT?
You can fill out our help required form which you can use to request a quote for LMV358LIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.