LMV342MA/NOPB . Part Information
Details for LMV342MA/NOPB . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7300 |
10 | 1.4000 |
25 | 1.2800 |
50 | 1.2000 |
100 | 1.1100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 342 |
Gain Bandwidth | 1MHz |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- IC, OP-AMP 2.7V RRIO DUAL 8SO; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMV342MA/NOPB .?
Additional datasheets, footprints and schematics for LMV342MA/NOPB . are listed in our Part Details tab. You can also find the LMV342MA/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV342MA/NOPB . in the Pricing & Inventory tab next to part details. You can view LMV342MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV342MA/NOPB . fall under?
The LMV342MA/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV342MA/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV342MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV342MA/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMV342MA/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMV342MA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV342MA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV342MA/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV342MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.