No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 341 |
Gain Bandwidth | 1MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 9mV |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 150µA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Single, 5.5-V, 1-MHz, high output current (75-mA) op amp | Texas Instruments |
LMV341MG/NOPB TI | Elfaro |
OP Amp Single GP R-R O/P 5.5V 6-Pin SC-70 T/R | Holdelec |
IC, OP AMP, RRO SINGLE, SC706, 341 | element14 |
Where can I find additional details, specifications and documents for a LMV341MG/NOPB .?
Additional datasheets, footprints and schematics for LMV341MG/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV341MG/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV341MG/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV341MG/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV341MG/NOPB . fall under?
The LMV341MG/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV341MG/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV341MG/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV341MG/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV341MG/NOPB . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMV341MG/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV341MG/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV341MG/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV341MG/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.