Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 341 |
Gain Bandwidth | 1MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Ic, Op-Amp Gp R-R 1Mhz Sgl Sc70-6 | Newark Electronics |
Single, 5.5-V, 1-MHz, high output current (75-mA) operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMV341IDCKR.?
Additional datasheets, footprints and schematics for LMV341IDCKR. are listed on our Part Details page. You can also find images and similar parts to LMV341IDCKR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV341IDCKR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV341IDCKR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV341IDCKR. fall under?
The LMV341IDCKR. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV341IDCKR. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV341IDCKR. you can contact the distributor directly for product support, shipping queries etc.
Is the LMV341IDCKR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV341IDCKR. have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMV341IDCKR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV341IDCKR. often in real-time on the comparison pages.
What if I can't find stock of LMV341IDCKR.?
You can fill out our help required form which you can use to request a quote for LMV341IDCKR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.