Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | CMOS |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 200ns |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | TSSOP |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | TSSOP |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 170µA |
Termination Type | Surface Mount Device |
Quad General Purpose, Low Voltage, Tiny Pack Comparator | Texas Instruments |
COMPARATOR, QUAD, 2.7~5.5V, POWERWISE | element14 |
Quad Gen Purpose Comparator LMV339MT | RS |
Comparator, Quad, 2.7~5.5V, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV339MT/NOPB .?
Additional datasheets, footprints and schematics for LMV339MT/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV339MT/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV339MT/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV339MT/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV339MT/NOPB . fall under?
The LMV339MT/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV339MT/NOPB . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV339MT/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV339MT/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV339MT/NOPB . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for LMV339MT/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV339MT/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV339MT/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV339MT/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.