Comparator Type | General Purpose |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Output Compatibility | CMOS TTL |
Comparator, Quad, 300Ns, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV339ID?
Additional datasheets, footprints and schematics for LMV339ID are listed on our Part Details page. You can also find images and similar parts to LMV339ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV339ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV339ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV339ID fall under?
The LMV339ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV339ID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV339ID you can contact the distributor directly for product support, shipping queries etc.
Is the LMV339ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV339ID have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV339ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV339ID often in real-time on the comparison pages.
What if I can't find stock of LMV339ID?
You can fill out our help required form which you can use to request a quote for LMV339ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.