Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 200ns |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SC-70 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 60µA |
Supply Voltage Max | 5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Single General Purpose, Low Voltage, Tiny Pack Comparator | Texas Instruments |
Analog Comparator, LMV331M7/NOPB | RS |
SMT TAPE | Component Electronics |
Ic, Comparator, Single, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV331M7/NOPB?
Additional datasheets, footprints and schematics for LMV331M7/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV331M7/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV331M7/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV331M7/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV331M7/NOPB fall under?
The LMV331M7/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV331M7/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV331M7/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV331M7/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV331M7/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMV331M7/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV331M7/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV331M7/NOPB?
You can fill out our help required form which you can use to request a quote for LMV331M7/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.