Comparator Type | Low Voltage |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 1µs |
Supply Voltage Range | 2.7V to 5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Base Number | 331 |
Comparator Features | Low Voltage TinyPack |
Device Marking | LMV331M5 |
Logic Function Number | 331 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 60µA |
Supply Voltage Max | 5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Single General Purpose, Low Voltage, Tiny Pack Comparator | Texas Instruments |
IC, COMPARATOR, SINGLE, POWERWISE | Farnell |
Comparator Lo V, Powerwise, Sot-23-5 | Newark Electronics |
Comparator,LMV331M5 SOT23-5 | RS |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMV331M5/NOPB?
Additional datasheets, footprints and schematics for LMV331M5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV331M5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV331M5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV331M5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV331M5/NOPB fall under?
The LMV331M5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV331M5/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV331M5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV331M5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV331M5/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMV331M5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV331M5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV331M5/NOPB?
You can fill out our help required form which you can use to request a quote for LMV331M5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.