Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Operational |
Base Number | 324 |
Gain Bandwidth | 1MHz |
IC Generic Number | 324 |
Input Offset Voltage Max | 7mV |
Logic Function Number | 324 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | rail-to-rail outputs |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a LMV324M?
Additional datasheets, footprints and schematics for LMV324M are listed on our Part Details page. You can also find images and similar parts to LMV324M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV324M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV324M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV324M fall under?
The LMV324M is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV324M when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV324M you can contact the distributor directly for product support, shipping queries etc.
Is the LMV324M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV324M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LMV324M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV324M often in real-time on the comparison pages.
What if I can't find stock of LMV324M?
You can fill out our help required form which you can use to request a quote for LMV324M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.