Status: | Active |
---|---|
Series: | LMV324L |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,825
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
232,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
11,295
in stock
|
Buy Now | |
element14
from US$0.41
|
10,615
in stock
|
Buy Now | |
Farnell
from US$0.42
|
10,615
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,029
in stock
|
Buy Now | |
EBV Elektronik
-
|
82,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
Low-power consumption: 250 μA max at 5 V |
Low offset voltage: 7 mV max at 25 °C |
Industrial temperature range: -40 °C to +125 °C |
Low supply voltage: 2.7 V - 5.5 V |
Gain bandwidth product: 1.3 MHz |
Tiny packages |
Product Specifications |
---|
DS9000 Low-power, general-purpose operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LMV324L Series 5.5 V 1.3 MHz General Purpose Operational Amplifier - TSSOP-14 | Future Electronics |
Opamp, 1.3Mhz, -40 To 125Deg C | Newark Electronics |
TSSOP14/A°/LOW-POW,GENRAL-PURPOSE OP-AMP | element14 |
OP Amp Quad GP R-R O/P 5.5V 14-Pin TSSOP T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
LMV324LIPT, Op Amps | RS |
Where can I find additional details, specifications and documents for a LMV324LIPT?
Additional datasheets, footprints and schematics for LMV324LIPT are listed on our Part Details page. You can also find images and similar parts to LMV324LIPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV324LIPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV324LIPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV324LIPT fall under?
The LMV324LIPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to LMV324LIPT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV324LIPT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV324LIPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV324LIPT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LMV324LIPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV324LIPT often in real-time on the comparison pages.
What if I can't find stock of LMV324LIPT?
You can fill out our help required form which you can use to request a quote for LMV324LIPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.