Status: | Active |
---|---|
Series: | LMV324 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
5,530
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
192,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
21,338
in stock
|
Buy Now | |
element14
from US$0.24
|
9,851
in stock
|
Buy Now | |
Farnell
from US$0.23
|
9,851
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,007
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now |
Operating range from VCC = 2.7 to 6 V |
Rail-to-rail input and output |
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V) |
Low supply current (145 µA) |
Gain bandwidth product (1 MHz) |
ESD tolerance (2 kV) |
Product Specifications |
---|
DS4539 Low cost, low power, input/output rail-to-rail operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LMV Series 6 V 1.3 MHz Rail to Rail Low Power Operational Amplifier - TSSOP-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP AMP, QUAD, RRIO, 1MHZ, MICROPWR, 14 | element14 |
LMV324IPT,Op Amp,quad,GP,R-R 6V,TSSOP14 | RS |
Opamp, 1.3Mhz, -40 To 125Deg C | Newark Electronics |
OP Amp Quad GP R-R I/O 6V 14-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LMV324IPT?
Additional datasheets, footprints and schematics for LMV324IPT are listed on our Part Details page. You can also find images and similar parts to LMV324IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV324IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV324IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV324IPT fall under?
The LMV324IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV324IPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV324IPT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV324IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV324IPT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for LMV324IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV324IPT often in real-time on the comparison pages.
What if I can't find stock of LMV324IPT?
You can fill out our help required form which you can use to request a quote for LMV324IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.