LMV321M7X/NOPB by Texas Instruments

OPAMP, 1MHZ, -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
52,063 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,287 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

Single, 5.5-V, 1-MHz, RRO op amp | Texas Instruments
LMV321M7X/NOPB TI | Elfaro
OP Amp Single GP R-R O/P 5.5V 5-Pin SC-70 | Component Sense
AMPLI OP, 1MHZ, -40 A 125°C | Farnell
OPAMP, 1MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV321M7X/NOPB?

Additional datasheets, footprints and schematics for LMV321M7X/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV321M7X/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV321M7X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV321M7X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV321M7X/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV321M7X/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LMV321M7X/NOPB have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMV321M7X/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV321M7X/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV321M7X/NOPB?

You can fill out our help required form which you can use to request a quote for LMV321M7X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay