Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
5,744
in stock
|
Buy Now | |
Texas Instruments
from US$0.35
|
483,052
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
10,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
5,017
in stock
|
Buy Now | |
element14
from US$0.71
|
2,967
in stock
|
Buy Now | |
Farnell
from US$0.69
|
2,967
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
606
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
575
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 7mV |
Op Amp Type | General Purpose |
Supply Current | 130µA |
Supply Current Max | 350µA |
Single, 5.5-V, 1-MHz, RRO op amp | Texas Instruments |
Op-Amp +-18V 0,5V/us SOT23-5 | Schukat Electronic |
Single low power op amp,LMV321M5 SOT23-5 | RS |
Op Amp, 1Mhz, 1V/Us, 1700Uv, Sot23-5 | Newark Electronics |
OP AMP, 1MHZ, 1V/US, 1700UV, SOT23-5 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMV321M5/NOPB .?
Additional datasheets, footprints and schematics for LMV321M5/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV321M5/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV321M5/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV321M5/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV321M5/NOPB . fall under?
The LMV321M5/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV321M5/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV321M5/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV321M5/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV321M5/NOPB . have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for LMV321M5/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV321M5/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV321M5/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV321M5/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.