No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
IC OP AMP SGL GP R-R O/P 5.5V 5-PIN SC-70 | Dan-Mar Components |
ROHS / SMD CI / BOBINE 3000 PCS | Holdelec |
Stock Europe - ROHS:YES | ComS.I.T. |
LMV321IDCKR TI | Elfaro |
IC, OP-AMP, SINGLE, 5SC70 | Newark Electronics |
Single, 5.5-V, 1-MHz, RRO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMV321IDCKR?
Additional datasheets, footprints and schematics for LMV321IDCKR are listed on our Part Details page. You can also find images and similar parts to LMV321IDCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV321IDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV321IDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV321IDCKR fall under?
The LMV321IDCKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV321IDCKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV321IDCKR you can contact the distributor directly for product support, shipping queries etc.
Is the LMV321IDCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV321IDCKR have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for LMV321IDCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV321IDCKR often in real-time on the comparison pages.
What if I can't find stock of LMV321IDCKR?
You can fill out our help required form which you can use to request a quote for LMV321IDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.