Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 450MHz |
---|---|
Frequency Max | 2GHz |
Input Power Min | -30dBm |
Input Power Max | 0dBm |
Sensitivity | - |
RF IC Case Style | WSON |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Power Detector, 2Ghz, Wson-6 | Newark Electronics |
RF Power Detector for CDMA and WCDMA in micro SMD | Texas Instruments |
Where can I find additional details, specifications and documents for a LMV225SD/NOPB .?
Additional datasheets, footprints and schematics for LMV225SD/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV225SD/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV225SD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV225SD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV225SD/NOPB . fall under?
The LMV225SD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to LMV225SD/NOPB . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV225SD/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV225SD/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV225SD/NOPB . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMV225SD/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV225SD/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV225SD/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV225SD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.