LMV116MF/NOPB Part Information
Details for LMV116MF/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Part Description
The LMV116 (single) rail-to-rail output voltage feedback amplifiers offer high-speed (45 MHz), and low-voltage operation (2.7 V) in addition to micropower shutdown capability (LMV118). Output voltage range extends to within 20 mV of either supply rail, allowing wide dynamic range especially in low voltage applications. Even with low supply current of 600 μA, output current capability is kept at a respectable ±20 mA for driving heavier loads. Important device parameters such as BW, slew rate, and output current are kept relatively independent of the operating supply voltage by a combination of process enhancements and design architecture. For portable applications, the LMV118 provides shutdown capability while keeping the turnoff current to 15 μA. Both turnon and turnoff characteristics are well behaved with minimal output fluctuations during transitions, thus the device can be used in powersaving mode, as well as multiplexing applications. Miniature packages (5-pin and 6-pin SOT-23) are further means to ease the adoption of these lowpower, high-speed devices in applications where board area is at a premium.
Part Downloads

Part Features
- Input Common Mode Voltage u22120.3 V to 1.7 V
- Input Current Noise 0.75 pA/u221aHz
- Input Voltage Noise 40 nV/u221aHz
- Linear Output Current u00b120 mA
- Output Short Circuit Current 32 mA
- Output Voltage Swing 20 mV from Rails
- Power Down Supply Current 15 u03bcA
- Slew Rate 40 V/u03bcs
- Supply Current 600 u03bcA
- Supply Voltage Range 2.7 V to 12 V
- u22123-dB BW 45 MHz
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 45MHz |
Slew Rate | 40V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 116 |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 5mV |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Low Voltage 45MHz Rail-to-Rail Output Op Amp with Shutdown Option |
Supply Current | 600µA |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- Low voltage, 45MHz, rail-to-rail output operational amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] LMV116MF/NOPB Operational Amplifier | Distrelec