Clock IC Type | Clock Buffer |
---|---|
Frequency | 40MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5V |
Clock IC Case Style | LLP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Buffer |
Base Number | 112 |
Gain Bandwidth | 40MHz |
IC Case Style | LLP |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 98mA |
Output Type | Rail-to-Rail |
Slew Rate | 110V/µs |
Supply Current | 2.5mA |
Supply Voltage Range | 2.4V to 5V |
Termination Type | Surface Mount Device |
40-MHz dual clock buffer | Texas Instruments |
LMV112SD/NOPB TI | Elfaro |
IC, CLOCK BUFFER DUAL 40MHZ 8-LLP | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV112SD/NOPB .?
Additional datasheets, footprints and schematics for LMV112SD/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV112SD/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV112SD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV112SD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV112SD/NOPB . fall under?
The LMV112SD/NOPB . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMV112SD/NOPB . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV112SD/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV112SD/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV112SD/NOPB . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMV112SD/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV112SD/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV112SD/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV112SD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.