Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 130°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 4.5µA |
Temp Sensor, 2.4V, -55 To 130 Deg, 5Sc70 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT89DCKT?
Additional datasheets, footprints and schematics for LMT89DCKT are listed on our Part Details page. You can also find images and similar parts to LMT89DCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT89DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT89DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT89DCKT fall under?
The LMT89DCKT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT89DCKT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT89DCKT you can contact the distributor directly for product support, shipping queries etc.
Is the LMT89DCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT89DCKT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT89DCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT89DCKT often in real-time on the comparison pages.
What if I can't find stock of LMT89DCKT?
You can fill out our help required form which you can use to request a quote for LMT89DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.