IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 130°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 4.5µA |
Temp Sensor, 2.4V, -55 To 130 Deg, 5Sc70 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT88DCKT .?
Additional datasheets, footprints and schematics for LMT88DCKT . are listed on our Part Details page. You can also find images and similar parts to LMT88DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT88DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT88DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT88DCKT . fall under?
The LMT88DCKT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT88DCKT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT88DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMT88DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT88DCKT . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT88DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT88DCKT . often in real-time on the comparison pages.
What if I can't find stock of LMT88DCKT .?
You can fill out our help required form which you can use to request a quote for LMT88DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.