Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
2,307
in stock
|
Buy Now | |
Texas Instruments
from US$0.41
|
84,869
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
2,307
in stock
|
Buy Now | |
element14
from US$0.60
|
2,307
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,729
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
245
in stock
|
Buy Now |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.8V-Capable, 10 uA Analog Output Temperature Sensor in SC70 and TO-92 | Texas Instruments |
Temp Sensor, +/- 0.4 Deg C, To-92-3 | Newark Electronics |
TEMP SENSOR, +/- 0.4 DEG C, TO-92-3 | element14 |
IC: temperature sensor | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMT85LP?
Additional datasheets, footprints and schematics for LMT85LP are listed on our Part Details page. You can also find images and similar parts to LMT85LP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT85LP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT85LP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT85LP fall under?
The LMT85LP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT85LP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT85LP you can contact the distributor directly for product support, shipping queries etc.
Is the LMT85LP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT85LP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LMT85LP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT85LP often in real-time on the comparison pages.
What if I can't find stock of LMT85LP?
You can fill out our help required form which you can use to request a quote for LMT85LP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.