IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 5.4µA |
Temp Sensor Analog, LMT85DCKT | RS |
Temp Sensor, 1.8V, -50 To 150 Deg, 5Sc70 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT85DCKT .?
Additional datasheets, footprints and schematics for LMT85DCKT . are listed on our Part Details page. You can also find images and similar parts to LMT85DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT85DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT85DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT85DCKT . fall under?
The LMT85DCKT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT85DCKT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT85DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMT85DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT85DCKT . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT85DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT85DCKT . often in real-time on the comparison pages.
What if I can't find stock of LMT85DCKT .?
You can fill out our help required form which you can use to request a quote for LMT85DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.