LMT70EVM Part Information
Details for LMT70EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits

Buy LMT70EVM Directly from Texas Instruments (152 in stock) at $49.0000
Part Downloads

Part Features
- Accuracy: u2013 u00b10.05u00b0C (typ) or u00b10.13u00b0C (max) at 30u00b0C u2013 u00b10.2u00b0C (max) from 20u00b0C to 90u00b0C u2013 u00b10.23u00b0C (max) from 90u00b0C to 110u00b0C u2013 u00b10.36u00b0C (max) from -55u00b0C to 150u00b0C
- Low Power Supply Current: 12 u00b5A (max)
- Matching of Two Adjacent LMT70A on Tape and Reel: 0.1u00b0C (max) at 30u00b0C
- NTC Output Slope: -5.19 mV/u00b0C
- Output On/Off Switch with RDS on < 80 u2126
- Ultra Small 0.88 mm by 0.88 mm 4-bump WLCSP
- Very Linear Analog Temperature Sensor with Output Enable Pin
- Wide Power Supply Range: 2.0 V to 5.5 V
- Wide Temperature Range: u221255u00b0C to 150u00b0C
Part Specifications
Kit Application Type | Sensing - Temperature |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5528 LMT70 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board MSP430F5528 & LMT70 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 CPU Analogue Output Temp Sensor ± 0.1°C USB Stick Form Factor USB Power Easy to Use GUI |
Alternative Part Descriptions
- EVAL BOARD, LMT70 ANALOGUE TEMP SENSOR; Kit Application Type:Sensing - Temperature; Silicon Manufacturer:Texas Instruments; Silicon Core Number:MSP430F5528, LMT70; Application Sub Type:Temperature Sensor; Kit Contents:Eval Board RoHS Compliant: Yes | Newark Electronics
- LMT70 Evaluation Module Precise Analog Output Temperature Sensor with Output Enable | Texas Instruments
Viewing Distributors for LMT70EVM
Loading...
Loading Results for LMT70EVM