Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 13.8V |
Output Current | 1A |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 8117 |
Operating Temperature Range | 0°C to +125°C |
Output Voltage | 13.8V |
Output Voltage Adjustable Range | 1.25V to 13.8V |
Output Voltage Max | 13.8V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 15V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Ic, Dc Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a LMS8117AMP-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LMS8117AMP-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMS8117AMP-ADJ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS8117AMP-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS8117AMP-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS8117AMP-ADJ/NOPB . fall under?
The LMS8117AMP-ADJ/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LMS8117AMP-ADJ/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS8117AMP-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMS8117AMP-ADJ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMS8117AMP-ADJ/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMS8117AMP-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS8117AMP-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMS8117AMP-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LMS8117AMP-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.