LMS8117AMP-1.8/NOPB . Part Information
Details for LMS8117AMP-1.8/NOPB . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4000 |
10 | 1.2000 |
50 | 1.0900 |
100 | 0.9860 |
250 | 0.9220 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.8V |
Alternative Part Descriptions
- LDO, FIXED, 1.8V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMS8117AMP-1.8/NOPB .?
Additional datasheets, footprints and schematics for LMS8117AMP-1.8/NOPB . are listed in our Part Details tab. You can also find the LMS8117AMP-1.8/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS8117AMP-1.8/NOPB . in the Pricing & Inventory tab next to part details. You can view LMS8117AMP-1.8/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS8117AMP-1.8/NOPB . fall under?
The LMS8117AMP-1.8/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LMS8117AMP-1.8/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS8117AMP-1.8/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMS8117AMP-1.8/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMS8117AMP-1.8/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMS8117AMP-1.8/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS8117AMP-1.8/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMS8117AMP-1.8/NOPB .?
You can fill out our help required form which you can use to request a quote for LMS8117AMP-1.8/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.