Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 800mV |
Supply Voltage Max | 7V |
Reset Type | Active-Low |
Digital IC Case | SC-70 |
No. of Pins | 5Pins |
Delay Time | 130µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 33460 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 25µA |
Supply Voltage Range | 1V to 7V |
Ultra-low power, space-saving 3-V undervoltage detector | Texas Instruments |
3.0V Under Voltage Detector SC70-5 | RS |
Monitor, Uv, 7Vin, 3Vth, 5Sc70 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMS33460MG/NOPB?
Additional datasheets, footprints and schematics for LMS33460MG/NOPB are listed on our Part Details page. You can also find images and similar parts to LMS33460MG/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS33460MG/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS33460MG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS33460MG/NOPB fall under?
The LMS33460MG/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LMS33460MG/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS33460MG/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMS33460MG/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMS33460MG/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMS33460MG/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS33460MG/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMS33460MG/NOPB?
You can fill out our help required form which you can use to request a quote for LMS33460MG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.