Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.26
|
8,168
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 2.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 5.75V |
Output Current | 3A |
Dropout Voltage Vdo | 1.15V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5.75V |
Output Voltage Min | 1.25V |
3-A, 13-V, linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LMS1587IS-ADJ/NOPB?
Additional datasheets, footprints and schematics for LMS1587IS-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMS1587IS-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS1587IS-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS1587IS-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS1587IS-ADJ/NOPB fall under?
The LMS1587IS-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LMS1587IS-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS1587IS-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMS1587IS-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMS1587IS-ADJ/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMS1587IS-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS1587IS-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMS1587IS-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LMS1587IS-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.