Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 2.5V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 5A |
RoHS Compliant | Yes |
5A,3.3V,LDO Voltage Reg.,LMS1585ACS-3.3 | RS |
Ic, V Reg, Linear, 3.3V | Newark Electronics |
IC, V REG, LINEAR, 3.3V | element14 |
Where can I find additional details, specifications and documents for a LMS1585ACS-3.3/NOPB?
Additional datasheets, footprints and schematics for LMS1585ACS-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LMS1585ACS-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS1585ACS-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS1585ACS-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS1585ACS-3.3/NOPB fall under?
The LMS1585ACS-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LMS1585ACS-3.3/NOPB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS1585ACS-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMS1585ACS-3.3/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LMS1585ACS-3.3/NOPB have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMS1585ACS-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS1585ACS-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMS1585ACS-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LMS1585ACS-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.