LMS1585ACS-1.5/NOPB Part Information
Details for LMS1585ACS-1.5/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LMS1585ACS-1.5/NOPB Directly from Texas Instruments (6065 in stock) at $1.0740
Part Downloads

Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 13V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 5A |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 1.5V 5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.5V |
Alternative Part Descriptions
- 5A,1.5V,LDO Voltage Reg.,LMS1585ACS-1.5 | RS Components
- LDO, FIXED, 1.5V, 5A, TO-263-3 | Newark Electronics
- LDO Regulator Pos 1.5V 5A 4-Pin(3+Tab) TO-263 Rail | Avnet America
- 5-A, 13-V, linear voltage regulator | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LMS1585ACS-1.5/NOPB LDO Voltage Regulator | Distrelec
- Texas Instruments LMS1585ACS-1.5/NOPB LDO Gerilim Regülatörü, 5A, 2,5 → 13 V, 3-Pinli D2PAK (TO-263) | RS Components TR
- Regolatore tensione LMS1585ACS1.5 | RS Components IT
Viewing Distributors for LMS1585ACS-1.5/NOPB
Loading...
Loading Results for LMS1585ACS-1.5/NOPB