Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | 3V |
Output Voltage Max | 40V |
Switching Frequency | 1.85MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 40V |
Primary Input Voltage | 14V |
Where can I find additional details, specifications and documents for a LMR64010XMFE?
Additional datasheets, footprints and schematics for LMR64010XMFE are listed on our Part Details page. You can also find images and similar parts to LMR64010XMFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR64010XMFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR64010XMFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR64010XMFE fall under?
The LMR64010XMFE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR64010XMFE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR64010XMFE you can contact the distributor directly for product support, shipping queries etc.
Is the LMR64010XMFE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR64010XMFE have stock available?
There is no stock from authorised distributors for LMR64010XMFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR64010XMFE often in real-time on the comparison pages.
What if I can't find stock of LMR64010XMFE?
You can fill out our help required form which you can use to request a quote for LMR64010XMFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.