LMR62421XSDE/NOPB . Part Information
Details for LMR62421XSDE/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.0300 |
250 | 0.9640 |
Stock Information
Details
Part Specifications
Topology | Boost (Step Up) |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 2.1A |
Output Voltage Min | 3V |
Output Voltage Max | 24V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BOOST, 1.6MHZ, WSON-6; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:2.1A; Output Voltage Min:3V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMR62421XSDE/NOPB .?
Additional datasheets, footprints and schematics for LMR62421XSDE/NOPB . are listed in our Part Details tab. You can also find the LMR62421XSDE/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR62421XSDE/NOPB . in the Pricing & Inventory tab next to part details. You can view LMR62421XSDE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR62421XSDE/NOPB . fall under?
The LMR62421XSDE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR62421XSDE/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR62421XSDE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMR62421XSDE/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMR62421XSDE/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMR62421XSDE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR62421XSDE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMR62421XSDE/NOPB .?
You can fill out our help required form which you can use to request a quote for LMR62421XSDE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.