Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.8V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SO PowerPAD |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 1V |
Output Voltage Max | 24V |
Switching Frequency | 1.4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER® 3.8V to 36V, 3A Synchronous Buck Converter With Ultra-Low EMI | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, 1.4Mhz, So Powerpad-8 | Newark Electronics |
DC/DC CONV, 1.4MHZ, SO POWERPAD-8 | element14 |
Where can I find additional details, specifications and documents for a LMR33630BDDA?
Additional datasheets, footprints and schematics for LMR33630BDDA are listed on our Part Details page. You can also find images and similar parts to LMR33630BDDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR33630BDDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR33630BDDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR33630BDDA fall under?
The LMR33630BDDA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR33630BDDA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR33630BDDA you can contact the distributor directly for product support, shipping queries etc.
Is the LMR33630BDDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR33630BDDA have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR33630BDDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR33630BDDA often in real-time on the comparison pages.
What if I can't find stock of LMR33630BDDA?
You can fill out our help required form which you can use to request a quote for LMR33630BDDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.