Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
889
in stock
|
Buy Now | |
Texas Instruments
from US$0.94
|
51,813
in stock
|
Buy Now | |
Newark Electronics
from US$2.47
|
889
in stock
|
Buy Now | |
element14
from US$3.21
|
889
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
55
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.8V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SO PowerPAD |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 1V |
Output Voltage Max | 24V |
Switching Frequency | 400kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER® 3.8V to 36V, 3A Synchronous Buck Converter With Ultra-Low EMI | Texas Instruments |
Dc/Dc Conv, 400Khz, So Powerpad-8 | Newark Electronics |
DC/DC CONV, 400KHZ, SO POWERPAD-8 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMR33630ADDA .?
Additional datasheets, footprints and schematics for LMR33630ADDA . are listed on our Part Details page. You can also find images and similar parts to LMR33630ADDA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR33630ADDA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR33630ADDA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR33630ADDA . fall under?
The LMR33630ADDA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR33630ADDA . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR33630ADDA . you can contact the distributor directly for product support, shipping queries etc.
Is the LMR33630ADDA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR33630ADDA . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LMR33630ADDA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR33630ADDA . often in real-time on the comparison pages.
What if I can't find stock of LMR33630ADDA .?
You can fill out our help required form which you can use to request a quote for LMR33630ADDA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.